Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 046199-RHRP3060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 800
30A 600V Hyperfast Rectifier Diode TO-220AC Product overview: RHRP3060 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRP3060 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-220-2L
DIODE GEN PURP 600V 30A TO220-2L
HYPERFAST DIODE, 30A, 600V, TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 600V 30A TO220-2L
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 046199-RHRP3060 | 280-RHRP3060 | RHRP3060-ND | RHRP3060 | 58K2133 | RHRP3060 | RHRP3060 | 16121430 |
| Product Name | Diodes, Rectifiers - Single - RHRP3060 | 30A 600V Diode and Rectifier | Single Diodes | Single Diodes | Hyperfast Diode, 30A, 600V, To-247; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Diode Type | Standard | |||||||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.2500 mA | 0.2500 mA | ||||||
| trr | 45 ns | 40 ns |