onsemi Diodes, Rectifiers - Single - MUR810G MUR810G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228587-MUR810G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MUR810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 975mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): BYW29-100; MURF810; HERA802G C0; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228587-MUR810G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MUR810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 975mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): BYW29-100; MURF810; HERA802G C0; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR810G - 1228587-MUR810G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR810G
1228587-MUR810G
Diodes, Rectifiers - Single - MUR810G 1228587-MUR810G
Manufacturer: ON Semiconductor Win Source Part Number: 1228587-MUR810G Series: SWITCHMODE Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Family Name: MUR810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 975mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): BYW29-100; MURF810; HERA802G C0; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228587-MUR810G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR810
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 975mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BYW29-100; MURF810; HERA802G C0;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MUR810GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR810GOS-ND
Single Diodes MUR810GOS-ND
Diode Standard 100V 8A Through Hole TO-220-2

Diode Standard 100V 8A Through Hole TO-220-2

Buy Now Datasheet
8A 100V Diode and Rectifier - 280-MUR810G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 100V Diode and Rectifier
280-MUR810G
8A 100V Diode and Rectifier 280-MUR810G
8A 100V Ultra-Fast Rectifier Diode TO-220AC Product overview: MUR810G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR810G can be used for catalog matching and distributor lookup.

8A 100V Ultra-Fast Rectifier Diode TO-220AC Product overview: MUR810G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR810G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867739
Schottky Diodes & Rectifiers 1867739
onsemi MUR810G Diode

onsemi MUR810G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1867739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867739P
Schottky Diodes & Rectifiers 1867739P
onsemi MUR810G Diode

onsemi MUR810G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1867512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867512
Schottky Diodes & Rectifiers 1867512
onsemi MUR810G Diode

onsemi MUR810G Diode

Supplier's Site
 - MUR810G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 100 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 100 V

Supplier's Site Datasheet
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 26K4710 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
26K4710
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 26K4710
FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:975mV; Reverse Recovery Time:25ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:975mV; Reverse Recovery Time:25ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 8A, 100V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 31AC6687 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 8A, 100V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
31AC6687
Rectifier, Single, 8A, 100V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 31AC6687
RECTIFIER, SINGLE, 8A, 100V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 8A, 100V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR810G
Rectifiers MUR810G
Rectifiers 100V 8A UltraFast

Rectifiers 100V 8A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR810G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR810G
Discrete Semiconductor Products - Diodes - Rectifiers MUR810G
DIODE GEN PURP 100V 8A TO220-2

DIODE GEN PURP 100V 8A TO220-2

Supplier's Site
Diode - 18700722 - Radwell International
Willingboro, NJ, United States
DIODE, 100 V, 8 A, THROUGH HOLE, T0-220-2, 35 NS. FREE 2 YEAR RADWELL WARRANTY

DIODE, 100 V, 8 A, THROUGH HOLE, T0-220-2, 35 NS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MUR810G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR810G
Single Diodes MUR810G
DIODE GEN PURP 100V 8A TO220-2

DIODE GEN PURP 100V 8A TO220-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Step Recovery Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 1228587-MUR810G MUR810GOS-ND 280-MUR810G 1867739 1867739P MUR810G 26K4710 31AC6687 MUR810G MUR810G 18700722 MUR810G
Product Name Diodes, Rectifiers - Single - MUR810G Single Diodes 8A 100V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Rectifier, Single, 8A, 100V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Single Diodes
Diode Type Standard
VF 0.9750 volts 0.9750 volts 0.9750 volts 0.9750 volts 0.9750 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
trr 35 ns 35 ns 25 ns 35 ns
Unlock Full Specs
to access all available technical data