Unidirectional 600W TVS diode,P6KE6V8A
Unidirectional 600W TVS diode,P6KE6V8A
Unidirectional 600W TVS diode,P6KE6V8A
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1234626-P6KE6V8A
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 5.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5.8VWM 13.4VC DO15
TVS DIODE, 600W, 5.8V, UNIDIR, DO-15; Product Range:P6KE6 Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 13.4VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864707 | 4864707P | 497-14736-1-ND | 1234626-P6KE6V8A | 24678398 | P6KE6V8A | 59M7591 | P6KE6V8A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - P6KE6V8A | Diode | TVS Diodes | Tvs Diode, 600W, 5.8V, Unidir, Do-15; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | ||
| Pin Count | 2 | 2 | 2 |