Win Source Part Number: 1218851-MS32 10015
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: MegaSurge™
Package: Bulk
Standard Package: 25
Tolerance: ±25%
Lead Spacing: 0.307" (7.80mm)
Diameter: 1.220" (31.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 15 A
R @ Current: 60 mOhms
Alternative Parts (Cross-Reference): MS32 10015.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: MS3210015,Q10316890,
Approval Agency: UL
NTC THERMISTOR, MEGASURGE MS32 SERIES, DISC SIZE: 32MM, ZERO POWER RESISTANCE AT 25C: 10OHM, APPROVALS: UL, MAXIMUM ENERGY RATING AT 25C: 250J, MAXIMUM STEADY STATE CURRENT AT 25C: 15A, 2PINS, RESISTANCE: 10OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 1218851-MS32 10015 | 17821268 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Thermistor/Current Limiter |