Manufacturer: ON Semiconductor
Win Source Part Number: 886514-MUR120
Series: SWITCHMODE™
Features: Diode Standard 200 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MUR12
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 200V 1A Through Hole Axial
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 200V 1A AXIAL
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, 200V, 1AMP, FAST RECOVERY 75NS . FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 886514-MUR120 | MUR120OS-ND | MUR120 | MUR120 | 176627090 |
| Product Name | Diodes, Rectifiers - Single - MUR120 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | |
| Diode Type | Diode Standard 200 V 1A Through Hole Axial |