Manufacturer: ON Semiconductor
Win Source Part Number: 024624-MUR1520G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Standard 200V 15A Through Hole TO-220-2
15A 200V Ultra-Fast Recovery Rectifier Diode TO-220 Product overview: MUR1520G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1520G can be used for catalog matching and distributor lookup.
onsemi MUR1520G Silicon Junction
onsemi MUR1520G Silicon Junction
RECTIFIER DIODE, 15 AMP, 200 V, 1.05 V, 35 NS, 15 NS, 2 PIN, FORWARD SURGE CURRENT: 200 AMP, ROHS COMPLIANT: YES, FAST/ULTRA FAST. FREE 2 YEAR RADWELL WARRANTY
FAST DIODE, 15A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):15A; Diode Configuration:Single
DIODE GEN PURP 200V 15A TO220-2
DIODE GEN PURP 200V 15A TO220-2
RECTIFIER, ULTRAFAST; 0.85V; 15 A @ 150C IF; 200V; 1.5; 500 IR; 35; TO-220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 024624-MUR1520G | MUR1520GOS-ND | 280-MUR1520G | 1032958 | 5452103 | 18718290 | 98H0862 | MUR1520G | MUR1520G | MUR1520G | 70099556 |
| Product Name | Diodes, Rectifiers - Single - MUR1520G | Single Diodes | 15A 200V TO-220 Diode and Rectifier | Switching Diodes | Switching Diodes | Diode | Fast Diode, 15A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | RECTIFIER, ULTRAFAST; 0.85V; 15 A @ 150C IF; 200V; 1.5; 500 IR; 35; TO-220 |
| Diode Type | Standard | ||||||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 0.8500 volts | ||||||
| VR | 200 volts | 200 volts | 200 volts | ||||||||
| IR | 0.0100 mA | 0.0100 mA | |||||||||
| trr | 35 ns | 35 ns | 35 ns |