Diode Array 1 Pair Common Cathode Schottky 90V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 90V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers 90V Vr 10A Io SBD TO-252(DPAK) 5A
DIODE ARR SCHOTT 90V 10A TO252
(PRICE/TC) SCHOTTKY RECT, AEC-Q101, 90V, 10A, TO252, REPETITIVE REVERSE VOLTAGE VRRM MAX:90V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:830MV, FORWARDROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECT, AEC-Q101, 90V, 10A, TO252; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:830mV; ForwardRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | General Purpose Diodes | Schottky Diodes |
| Product Number | RB085BM-90FHTLTR-ND | RB085BM-90FHTL | RB085BM-90FHTL | 101807209 | 92Y3822 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Schottky Rect, Aec-Q101, 90V, 10A, To252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | TO-252 |