NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener NTE144A

Description
DIODE ZENER 14V 1W DO35
Description
DIODE ZENER 14V 1W DO35

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - NTE144A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE144A
Discrete Semiconductor Products - Diodes - Zener NTE144A
DIODE ZENER 14V 1W DO35

DIODE ZENER 14V 1W DO35

Supplier's Site
Diode - 67600212 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 1W, 14V, AXIAL, ZENER VOLTAGE VZ TYP 14V, POWER DISSIPATION PD 1W, DIODE CASE STYLE DO-204AL, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX ,PRODUCT RANGE ,AUTOMOTIVE QUALIFICATION STANDARD,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 1W, 14V, AXIAL, ZENER VOLTAGE VZ TYP 14V, POWER DISSIPATION PD 1W, DIODE CASE STYLE DO-204AL, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX ,PRODUCT RANGE ,AUTOMOTIVE QUALIFICATION STANDARD,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Zener Diode, 1W, 14V, Axial; Zener Voltage Nom Nte Electronics - 31C2889 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 14V, Axial; Zener Voltage Nom Nte Electronics
31C2889
Zener Diode, 1W, 14V, Axial; Zener Voltage Nom Nte Electronics 31C2889
ZENER DIODE, 1W, 14V, AXIAL; Zener Voltage Nom:14V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 14V, AXIAL; Zener Voltage Nom:14V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Zener Diodes General Purpose Diodes Zener Diodes
Product Number NTE144A 67600212 31C2889
Product Name Discrete Semiconductor Products - Diodes - Zener Diode Zener Diode, 1W, 14V, Axial; Zener Voltage Nom Nte Electronics
Life Cycle Stage Active
Package DO-35; DO-35 DO-204AL
VZ 14 volts
ZZT 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers