(PRICE/TC),MOTOR DRIVER, H-BRIDGE, WSOIC, MOTOR TYPE:H-BRIDGE, NO. OF OUTPUTS:6OUTPUTS, OUTPUT CURRENT:500MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:WSOIC, NO. OF PINS:28PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, OPERATING TEMPERATURE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 48608770 |
| Product Name | Thermistor/Current Limiter |