Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059247-MMSZ5248B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Alternative Parts (Cross-Reference): MMSZ5248BT1G; MMSZ5248B_R2_00001; MMSZ5248B-TP; MMSZ5248B;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500MW, 18V, SOD-123, 5%, J3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENER 18V 500MW SOD123
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | General Purpose Diodes | Zener Diodes |
| Product Number | 059247-MMSZ5248B | MMSZ5248BFSTR-ND | 21491056 | MMSZ5248B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Diode | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 18 volts | 18 volts | ||
| ZZT | 21 ohms | 21 ohms | ||
| IR | 1.00E-4 mA | 100 mA |