For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS DIODE, 600W, 6.8V, DO-214AA; REVERSE STAND-OFF VOLTAGE, VRWM:5.8V; BREAKDOWN VOLTAGE RANGE:6.45V TO 7.14V; CLAMPING VOLTAGE MAX, VC:10.5V; DIODE C. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | P6SMBJ6.8A | P6SMBJ6.8ALFTR-ND | P6SMBJ6.8A | 21612310 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ6.8A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| RoHS Compliant | RoHS | |||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | |
| PD | 600000 milliwatts | |||
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |