Diode Standard 150V 8A Through Hole TO-220-2
8A 150V Ultra-Fast Recovery Rectifier, TO-220AC Product overview: MUR815G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR815G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 123537-MUR815G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 150 V
DIODE GEN PURP 150V 8A TO220-2
FAST DIODE, 8A, 150V, TO-220AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 150V 8A TO220-2
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | MUR815GOS-ND | 280-MUR815G | 123537-MUR815G | MUR815G | MUR815G | 26K4711 | MUR815G | 18700726 | MUR815G |
| Product Name | Single Diodes | 8A 150V Diode and Rectifier | Diodes, Rectifiers - Single - MUR815G | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 8A, 150V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Diode | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Package | Rail/Tube | TO-220; TO-220AC 2 LEAD | TO-220 | TO-220; TO-220-2 | TO-220-2 | ||||
| RoHS Compliant | RoHS | RoHS | |||||||
| IO | 8 amps | ||||||||
| Diode Type | Standard |