Diode Array 1 Pair Series Connection Standard 1600V 36A Chassis Mount TO-240AA
Win Source Part Number: 1078406-MDD26-16N1B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.38 V @ 80 A
Current - Reverse Leakage @ Vr: 10 mA @ 1600 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 36A
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Supplier Device Package: TO-240AA
Alternative Parts (Cross-Reference): STTH60L06TV1; VS-T40HF10; VS-T40HFL100S05; STTH9012TV2; VS-T40HF60; GBPC3504MDD 26-16N1B; MDD26-16N1 B;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: 238-MDD26-16N1B,MDD2
Base Product Number: MDD26
DIODE MODULE, DUAL, 1.6KV, 36A; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT IF(AV):36A; FORWARD VOLTAGE VF MAX:1.13V; DIODE MODULE CONFIGURATION:DUAL SERIES; PRODUCT RANGE:MDD26 SERIES; SVHC:NO SVHC (07-JU ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 1.6KV 36A TO240AA
DIODE MOD GP 1.6KV 36A TO240AA
| DigiKey | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 238-MDD26-16N1B-ND | 1078406-MDD26-16N1B | 21772724 | MDD26-16N1B | MDD26-16N1B |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-240AA | TO-240AA | |||
| Diode Type | Standard | ||||
| VF | 1.38 volts | 1.38 volts | 1.38 volts |