AMP INSTRUMENT PROG GAIN, SOIC16; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:2.5MV; SLEW RATE:25V/µS; BANDWIDTH:5MHZ; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 16849088 |
| Product Name | Diode |