DIODE GEN PURP 600V 6A AXIAL
STANDARD DIODE, 6A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
NTE Semiconductors NTE5815
RECTIFIER 600V 6AMP AXIAL LEAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | NTE5815 | 06M7473 | 70214625 | |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 6A, 600V, Axial; Repetitive Peak Reverse Voltage Nte Electronics | Diode | RECTIFIER 600V 6AMP AXIAL LEAD |
| Life Cycle Stage | Active | |||
| VF | 1 volts | 1.25 volts | 1.25 volts | |
| RoHS Compliant | RoHS | |||
| IF | 6000 mA | 6000 mA |