onsemi Diodes, Rectifiers - Arrays - MURD620CTG MURD620CTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081185-MURD620CTG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081185-MURD620CTG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MURD620CTG - 1081185-MURD620CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURD620CTG
1081185-MURD620CTG
Diodes, Rectifiers - Arrays - MURD620CTG 1081185-MURD620CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1081185-MURD620CTG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081185-MURD620CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MURD620CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURD620CTGOS-ND
Diode Arrays MURD620CTGOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
6A 200V DPAK Diode and Rectifier
286-MURD620CTG
6A 200V DPAK Diode and Rectifier 286-MURD620CTG
Ultra-Fast Rectifier, 6A, 200V, DPAK, 35ns Product overview: MURD620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURD620CTG can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier, 6A, 200V, DPAK, 35ns Product overview: MURD620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURD620CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MURD620CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MURD620CTG
Diode Arrays MURD620CTG
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site Datasheet
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi - 98H0860 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi
98H0860
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi 98H0860
DIODE, ULTRAFAST RECTIFIER, 6A, 200V, DPAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:35ns; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, ULTRAFAST RECTIFIER, 6A, 200V, DPAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:35ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Diode - 18700882 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 6A, 200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 6A, 200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURD620CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD620CTG
Discrete Semiconductor Products - Diodes - Rectifiers MURD620CTG
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURD620CTG
Rectifiers MURD620CTG
Rectifiers 200V 6A Ultrafast

Rectifiers 200V 6A Ultrafast

Buy Now Datasheet
RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175 - 70099563 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175
70099563
RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175 70099563
RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175

RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 1081185-MURD620CTG MURD620CTGOS-ND 286-MURD620CTG MURD620CTG 98H0860 18700882 MURD620CTG MURD620CTG 70099563
Product Name Diodes, Rectifiers - Arrays - MURD620CTG Diode Arrays 6A 200V DPAK Diode and Rectifier Diode Arrays Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi Diode Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers RECTIFIER; 1V; 6.0A IF; 200V; 6A IFMS; 5 IR; 35; D-PAK; +65; +175
Diode Type Standard
Life Cycle Stage Active Removed
VF 1 volts 1 volts 1.13 volts 1 volts 1.13 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data