Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790273-MUR860
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: MUR860
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UF860; DSEI8-06ASN; UFT800J;
Introduction Date: November 07, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Diode Standard 600V 8A Through Hole TO-220-2
DIODE SUPERFST TO220AC 600V 50NS
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 790273-MUR860 | MUR860OS-ND | MUR860 | 67524397 |
| Product Name | Diodes, Rectifiers - Single - MUR860 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 600 volts | |||
| IR | 0.1000 mA |