SCHOTTKY RECT, AEC-Q101, 45V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:550mV; RoHS Compliant: Yes
DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 6A FORWARD, 45V REPETITIVE REVERSE, 550MV FORWARD, TO-220FN-3. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 40V 3A TO220FN
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 28AC1458 | 107631873 | RB095T-40HZC9 |
| Product Name | Schottky Rect, Aec-Q101, 45V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ITO-220AB |