Vishay Intertechnology, Inc. Single Diodes MURS340HE3_A/H

Description
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS340HE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS340HE3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS340HE3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS340HE3_A/H - 886540-MURS340HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS340HE3_A/H
886540-MURS340HE3_A/H
Diodes, Rectifiers - Single - MURS340HE3_A/H 886540-MURS340HE3_A/H
Manufacturer: Vishay Win Source Part Number: 886540-MURS340HE3_A/ H Series: Automotive, AEC-Q101 Features: Diode Standard 400 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: MURS340 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MURS340HE3_A/HGITR, MURS340HE3_A/HGIDKR, MURS340HE3_A/HGICT

Manufacturer: Vishay
Win Source Part Number: 886540-MURS340HE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Standard 400 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURS340
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MURS340HE3_A/HGITR, MURS340HE3_A/HGIDKR, MURS340HE3_A/HGICT

Buy Now Datasheet
4A 400V Diode and Rectifier - 280-MURS340HE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 400V Diode and Rectifier
280-MURS340HE3_A/H
4A 400V Diode and Rectifier 280-MURS340HE3_A/H
Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS340HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340HE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: MURS340HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS340HE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 175187785 - Radwell International
Willingboro, NJ, United States
DIODE, STANDARD, 400V, 3A, SURFACE MOUNT, DO-214AB. FREE 2 YEAR RADWELL WARRANTY

DIODE, STANDARD, 400V, 3A, SURFACE MOUNT, DO-214AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURS340HE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS340HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MURS340HE3_A/H
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS340HE3_A/H
Rectifiers MURS340HE3_A/H
Rectifiers 400 Volt 3.0A 50ns 125 Amp IFSM

Rectifiers 400 Volt 3.0A 50ns 125 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number MURS340HE3_A/HGITR-ND 886540-MURS340HE3_A/H 280-MURS340HE3_A/H 175187785 MURS340HE3_A/H MURS340HE3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - MURS340HE3_A/H 4A 400V Diode and Rectifier Diode Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 400 V 3A Surface Mount DO-214AB (SMC)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data