The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 440V, DO-15; Breakdown Voltage Range:418V to 462V; Breakdown Voltage Vbr:418V; Clamping Voltage Vc Max:602V; Diode Case Style:DO-15; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 600W, 440V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
CIRCUIT PROTECTION DIODE, 376 V, 600 W, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | P6KE440A | P6KE440ALFCT-ND | 17H1892 | 06R1783 | 21612446 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 600W, 440V, Do-15; Breakdown Voltage Range Littelfuse | Tvs Diode, 600W, 440V, Do-15; Product Range Littelfuse | Diode |
| VR | 376 volts | ||||
| VBR | 418 to 462 volts | 418 volts | 418 to 462 volts | 418 volts | |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 |