Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1216210-MBRB10150CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 5A
Current - Reverse Leakage at Vr: 50μA at 150V
DIODE SCHOTTKY, 150V, 10A, D2PAKDIODE ARRAY, 1 PAIR COMMON CATHODE SCHOTTKY 150V, 5A, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 10A Dual SBR 150Vrrm 100Ifsm 0.89
DIODE ARR SCHOTT 150V 5A TO263
| DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | General Purpose Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBRB10150CTDI-ND | 1216210-MBRB10150CT | 148151507 | MBRB10150CT | MBRB10150CT |
| Product Name | Diode Arrays | Newest Parts - MBRB10150CT | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |