Bourns, Inc. TVS Diodes P4SMA51A

Description
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA51ABBTR-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

70.1V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA51A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA51A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA51A
TVS DIODE 43.6VWM 70.1VC DO214AC

TVS DIODE 43.6VWM 70.1VC DO214AC

Supplier's Site
Diode - 126713733 - Radwell International
Willingboro, NJ, United States
TRANSIENT VOLTAGE SUPPRESSOR DIODE, 51 V BREAKDOWN VOLTAGE, 5% TOLERANCE UNIDIRECTIONAL DEVICE, SMA PKG. FREE 2 YEAR RADWELL WARRANTY

TRANSIENT VOLTAGE SUPPRESSOR DIODE, 51 V BREAKDOWN VOLTAGE, 5% TOLERANCE UNIDIRECTIONAL DEVICE, SMA PKG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes
Product Number P4SMA51ABBTR-ND P4SMA51A 126713733
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts
VC 70.1 volts 70.1 volts
Unlock Full Specs
to access all available technical data