DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: RGP30M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP30M-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 1041067-RGP30M-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Rectifiers 1000 Volt 3.0A 500ns 125 Amp IFSM
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 3A, 1KV, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE, STANDARD, 3A, 1KV, DO-201AD-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-RGP30M-E3/54 | RGP30M-E3/54GITR-ND | 1041067-RGP30M-E3/54 | RGP30M-E3/54 | 39135725 | 77K0652 | RGP30M-E3/54 | RGP30M-E3/54 |
| Product Name | 3 A 1000 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RGP30M-E3/54 | Rectifiers | Diode | Diode, Standard, 3A, 1Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 1000 volts | 1000 volts |