TVS DIODE 26VWM 46VC SOT23 Product overview: MMBZ33VAL-7-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VAL-7-F can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 46VC SOT23
TVS DIODE 26VWM 46VC SOT23
TVS-DIODE, 46V, UNIDIRECTIONAL, SOT-23; REVERSE STAND-OFF VOLTAGE VRWM:26V; BREAKDOWN VOLTAGE RANGE:31.35V TO 34.65V; CLAMPING VOLTAGE VC MAX:46V; DIO. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 144-MMBZ33VAL-7-F | MMBZ33VAL-7-F | MMBZ33VAL-7-F | 32276791 |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts |