Diode Standard 600V 6A Through Hole P600
Diode Standard 600V 6A Through Hole P600
DIODE 6 A, 600 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Rectifier Diode Product overview: P600J-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P600J-E3/73 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 6A, 600V, P600; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
Rectifiers 6.0 Amp 600 Volt 400 Amp IFSM
DIODE GEN PURP 600V 6A P600
RECTIFIER DIODE, 900MV (6A) FORWARD, 600V REPETITIVE PEAK REVERSE, AXIAL STYLE, 1 PHASE, 1 ELEMENT, 2.5US RECOVERY TIME, -50/150C OPERATING TEMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | P600J-E3/73GITB-ND | 280-P600J-E3/73 | 77K0231 | P600J-E3/73 | P600J-E3/73 | 33628146 |
| Product Name | Single Diodes | 6 A 600 V Diode and Rectifier | Standard Diode, 6A, 600V, P600; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | ||||
| Package | Cut Tape | P600-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 6 amps |