NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; ZERO POWER RESISTANCE AT 25°C:10KOHM; PRODUCT RANGE:NTCALUG01T SERIES; THERMISTOR MOUNTING:THROUGH HOLE; BETA VALUE (K):3984K; THERMISTOR CASE STYLE:-; THERMISTOR TERMINALS:WIRE LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 137401729 |
| Product Name | Thermistor/Current Limiter |