onsemi Single Diodes MUR1515

Description
Diode Standard 150V 15A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 150V 15A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR1515-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1515-ND
Single Diodes MUR1515-ND
Diode Standard 150V 15A Through Hole TO-220-2

Diode Standard 150V 15A Through Hole TO-220-2

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR1515 - 1228493-MUR1515 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1515
1228493-MUR1515
Diodes, Rectifiers - Single - MUR1515 1228493-MUR1515
Manufacturer: ON Semiconductor Win Source Part Number: 1228493-MUR1515 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228493-MUR1515
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
15 A 200 V Diode and Rectifier - 280-MUR1515 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 200 V Diode and Rectifier
280-MUR1515
15 A 200 V Diode and Rectifier 280-MUR1515
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1515 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1515 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1515 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1515 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode - 32557526 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1515
Discrete Semiconductor Products - Diodes - Rectifiers MUR1515
DIODE GEN PURP 150V 15A TO220-2

DIODE GEN PURP 150V 15A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number MUR1515-ND 1228493-MUR1515 280-MUR1515 32557526 MUR1515
Product Name Single Diodes Diodes, Rectifiers - Single - MUR1515 15 A 200 V Diode and Rectifier Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data