Littelfuse MBRF1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 105667-MBRF1060CTL
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: MBRF1060CTL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF1060CTL can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, 60V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2x 5A 60V Rectifier
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | General Purpose Diodes |
| Product Number | MBRF1060CTL | F7365-ND | 105667-MBRF1060CTL | 286-MBRF1060CTL | 31AC6585 | MBRF1060CTL | 99649090 |
| Product Name | Standard Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF1060CTL | Schottky 60V Diode and Rectifier | Schottky Rect, 60V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers | Diode |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | ITO-220AB | TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | ||||
| IF | 10000 mA | 10000 mA | |||||
| IFSM | 125 amps |