onsemi Single Diodes MURS120T3G

Description
Diode Standard 200V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS120T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120T3GOSTR-ND
Single Diodes MURS120T3GOSTR-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS120T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120T3GOSDKR-ND
Single Diodes MURS120T3GOSDKR-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS120T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS120T3GOSCT-ND
Single Diodes MURS120T3GOSCT-ND
Diode Standard 200V 1A Surface Mount SMB

Diode Standard 200V 1A Surface Mount SMB

Buy Now Datasheet
 - MURS120T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V

Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V

Supplier's Site Datasheet
Singapore, Singapore
1 A 200 V Diode and Rectifier
280-MURS120T3G
1 A 200 V Diode and Rectifier 280-MURS120T3G
Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V, SMB, 2500-REEL Product overview: MURS120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120T3G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V, SMB, 2500-REEL Product overview: MURS120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 5452153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452153
Switching Diodes 5452153
Rectifier diode,MURS120 1A 200V

Rectifier diode,MURS120 1A 200V

Supplier's Site
Switching Diodes - 5452153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452153P
Switching Diodes 5452153P
Rectifier diode,MURS120 1A 200V

Rectifier diode,MURS120 1A 200V

Supplier's Site
Switching Diodes - 1032962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1032962
Switching Diodes 1032962
Rectifier diode,MURS120 1A 200V

Rectifier diode,MURS120 1A 200V

Supplier's Site
Diodes, Rectifiers - Single - MURS120T3G - 024662-MURS120T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS120T3G
024662-MURS120T3G
Diodes, Rectifiers - Single - MURS120T3G 024662-MURS120T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024662-MURS120T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS120 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MUR120S; SURS8120T3G; MURS120-W; S1D_R2_00001; Introduction Date: July 06, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 024662-MURS120T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR120S; SURS8120T3G; MURS120-W; S1D_R2_00001;
Introduction Date: July 06, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS120T3G
Rectifiers MURS120T3G
Rectifiers 200V 1A Ultrafast

Rectifiers 200V 1A Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS120T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS120T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS120T3G
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - MURS120T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MURS120T3G
Diodes >> Fast recovery/high efficiency diode MURS120T3G
875mV@1A 35ns 2A 200V SMB Fast recovery/high efficiency diode ROHS

875mV@1A 35ns 2A 200V SMB Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Ultra Fast Recovery Diode, 2A, 200V, 403A; Repetitive Peak Reverse Voltage Onsemi - 83H7546 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Recovery Diode, 2A, 200V, 403A; Repetitive Peak Reverse Voltage Onsemi
83H7546
Ultra Fast Recovery Diode, 2A, 200V, 403A; Repetitive Peak Reverse Voltage Onsemi 83H7546
ULTRA FAST RECOVERY DIODE, 2A, 200V, 403A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A RoHS Compliant: Yes

ULTRA FAST RECOVERY DIODE, 2A, 200V, 403A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Diode - 18727525 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, U1D MARKING. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, U1D MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MURS120T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS120T3G
Single Diodes MURS120T3G
DIODE GEN PURP 200V 1A SMB

DIODE GEN PURP 200V 1A SMB

Supplier's Site Datasheet
RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175 - 70099565 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175
70099565
RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175 70099565
RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175

RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number MURS120T3GOSTR-ND MURS120T3G 280-MURS120T3G 5452153 5452153P 024662-MURS120T3G MURS120T3G MURS120T3G MURS120T3G 83H7546 18727525 MURS120T3G 70099565
Product Name Single Diodes 1 A 200 V Diode and Rectifier Switching Diodes Switching Diodes Diodes, Rectifiers - Single - MURS120T3G Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Fast recovery/high efficiency diode Ultra Fast Recovery Diode, 2A, 200V, 403A; Repetitive Peak Reverse Voltage Onsemi Diode Single Diodes RECTIFIER; 0.71V; 1A IF; 200V; 13; 50 IR; 25; -65; +175
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Rectifier
Life Cycle Stage Active Active
Package SMB Do-214aa (smb) DO-214AA SMB-2 SMB SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data