onsemi Schottky SMD 3.0 A 60 V Diode and Rectifier MBRS360PT3G

Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: MBRS360PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360PT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: MBRS360PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360PT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 3.0 A 60 V Diode and Rectifier
280-MBRS360PT3G
Schottky SMD 3.0 A 60 V Diode and Rectifier 280-MBRS360PT3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: MBRS360PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360PT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: MBRS360PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS360PT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1192552-MBRS360PT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1192552-MBRS360PT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1192552-MBRS360PT3G
Win Source Part Number: 1192552-MBRS360PT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-MBRS360PT3G-ONT R,ONSONSMBRS360PT3G Base Product Number: MBRS360 Product Status: Obsolete

Win Source Part Number: 1192552-MBRS360PT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A
Current - Reverse Leakage @ Vr: 30 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-MBRS360PT3G-ONTR,ONSONSMBRS360PT3G
Base Product Number: MBRS360
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - MBRS360PT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS360PT3G-ND
Single Diodes MBRS360PT3G-ND
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Diode - 87620414 - Radwell International
Willingboro, NJ, United States
SCHOTTKY DIODES & RECTIFIERS, 60V/3A, PLANAR SCHOTT, SMC PKG . FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY DIODES & RECTIFIERS, 60V/3A, PLANAR SCHOTT, SMC PKG . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS360PT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS360PT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS360PT3G
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site
Single Diodes - MBRS360PT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS360PT3G
Single Diodes MBRS360PT3G
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes General Purpose Diodes Rectifiers Schottky Diodes
Product Number 280-MBRS360PT3G 1192552-MBRS360PT3G MBRS360PT3G-ND 87620414 MBRS360PT3G MBRS360PT3G
Product Name Schottky SMD 3.0 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Diode Arrays - BAS40-06E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
VF 1 volts
VR 40 volts
IR 1.00E-3 mA
View Details
2 suppliers