ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RR274EA-400TR

Description
Rectifier Diode
Request a Quote Datasheet
Description
Rectifier Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2159918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159918P
Schottky Diodes & Rectifiers 2159918P
Rectifier Diode

Rectifier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159918
Schottky Diodes & Rectifiers 2159918
Rectifier Diode

Rectifier Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159917
Schottky Diodes & Rectifiers 2159917
Rectifier Diode

Rectifier Diode

Supplier's Site
Diode Arrays - RR274EA-400DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RR274EA-400DKR-ND
Diode Arrays RR274EA-400DKR-ND
Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Diode Arrays - RR274EA-400CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RR274EA-400CT-ND
Diode Arrays RR274EA-400CT-ND
Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Diode Arrays - RR274EA-400TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RR274EA-400TR-ND
Diode Arrays RR274EA-400TR-ND
Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
400V 500MA Diode and Rectifier
286-RR274EA-400TR
400V 500MA Diode and Rectifier 286-RR274EA-400TR
DIODE ARRAY GP 400V 500MA TSMD5 Product overview: RR274EA-400TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RR274EA-400TR can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 500MA TSMD5 Product overview: RR274EA-400TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 500MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RR274EA-400TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RR274EA-400TR - 027472-RR274EA-400TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RR274EA-400TR
027472-RR274EA-400TR
Diodes, Rectifiers - Arrays - RR274EA-400TR 027472-RR274EA-400TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027472-RR274EA-400TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 500mA Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 500mA Categories: Discrete Semiconductor Products Status: Active Case / Package: TSMD5 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027472-RR274EA-400TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 500mA
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 500mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TSMD5
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - RR274EA-400TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RR274EA-400TR
Diode Arrays RR274EA-400TR
DIODE ARRAY GP 400V 500MA TSMD5

DIODE ARRAY GP 400V 500MA TSMD5

Supplier's Site Datasheet
Diode, 500Ma, 400V; Repetitive Peak Reverse Voltage Rohm - 74M4257 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 500Ma, 400V; Repetitive Peak Reverse Voltage Rohm
74M4257
Diode, 500Ma, 400V; Repetitive Peak Reverse Voltage Rohm 74M4257
DIODE, 500mA, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Dual Isolated; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:8A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, 500mA, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Dual Isolated; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:8A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RR274EA-400TR
Rectifiers RR274EA-400TR
Rectifiers RECTIFIER 400V .5A

Rectifiers RECTIFIER 400V .5A

Buy Now Datasheet
Diode - 32252443 - Radwell International
Willingboro, NJ, United States
DIODE, 500MA, 400V, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT 500MA, DUAL ISOLATED, FORWARD VOLTAGE VF MAX 1.1V, REVERSE RECOVERY TIME TRR MAX, FORWARD SURGE CURRENT MAX 8A, ROHS, MARKING CODE D2K, SOT-23-5 THIN, TSOT-23-5. FREE 2 YEAR RADWELL WARRANTY

DIODE, 500MA, 400V, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT 500MA, DUAL ISOLATED, FORWARD VOLTAGE VF MAX 1.1V, REVERSE RECOVERY TIME TRR MAX, FORWARD SURGE CURRENT MAX 8A, ROHS, MARKING CODE D2K, SOT-23-5 THIN, TSOT-23-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RR274EA-400TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RR274EA-400TR
Discrete Semiconductor Products - Diodes - Rectifiers RR274EA-400TR
DIODE ARRAY GP 400V 500MA TSMD5

DIODE ARRAY GP 400V 500MA TSMD5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 2159918P 2159918 RR274EA-400DKR-ND 286-RR274EA-400TR 027472-RR274EA-400TR RR274EA-400TR 74M4257 RR274EA-400TR 32252443 RR274EA-400TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays 400V 500MA Diode and Rectifier Diodes, Rectifiers - Arrays - RR274EA-400TR Diode Arrays Diode, 500Ma, 400V; Repetitive Peak Reverse Voltage Rohm Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers
Package Surface Mount Tsmd5 SOT23; SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) TSMD5 SOT23; SOT-23-5 Thin, TSOT-23-5 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data