DIODE STANDARD 200V 2A SMB
Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V, SMB, 2500-REEL Product overview: MURS120T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120T3 can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, U1D MARKING. FREE 2 YEAR RADWELL WARRANTY
DIODE ULTRA FAST 1A 200V SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MURS120T3OSTR-ND | 280-MURS120T3 | 215741159 | MURS120T3 |
| Product Name | Single Diodes | 1 A 200 V Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB |