DIODE GEN PURP 2KV 200MA DO41
FAST RECOVERY DIODE, 0.5A 2KV AXIAL; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:500mA; Diode Configuration:Single
Silicon Diode, 200mA Forward Current, 4 V (Max.) Forward Voltage
FAST RECOVERY DIODE, 0.5A 2KV AXIAL; REPETITIVE REVERSE VOLTAGE VRRM MAX:2KV; FORWARD CURRENT IF(AV):500MA; DIODE CONFIGURATION:SINGLE
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | NTE525 | 29C4657 | 70215866 | 18729061 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 0.5A 2Kv Axial; Repetitive Peak Reverse Voltage Nte Electronics | DIODE SILICON PRV=2000V IF=0.5A DO-41 CASE TRR=500NS | Diode |
| Package | DO-41 | DO-41 | ||
| Life Cycle Stage | Active | |||
| VF | 4 volts | 4 volts | 4 volts | |
| RoHS Compliant | RoHS |