NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener NTE5125A

Description
DIODE ZENER 10V 5W DO35
Description
DIODE ZENER 10V 5W DO35

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - NTE5125A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5125A
Discrete Semiconductor Products - Diodes - Zener NTE5125A
DIODE ZENER 10V 5W DO35

DIODE ZENER 10V 5W DO35

Supplier's Site
Zener Diode, 5W, 10V, Axial; Zener Voltage Nom Nte Electronics - 29C4640 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 10V, Axial; Zener Voltage Nom Nte Electronics
29C4640
Zener Diode, 5W, 10V, Axial; Zener Voltage Nom Nte Electronics 29C4640
ZENER DIODE, 5W, 10V, AXIAL; Zener Voltage Nom:10V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 10V, AXIAL; Zener Voltage Nom:10V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode - 18739242 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 5W, 10V, AXIAL; ZENER VOLTAGE VZ TYP:10V; POWER DISSIPATION PD:5W; DIODE CASE STYLE:DO-201AE; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:200ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 5W, 10V, AXIAL; ZENER VOLTAGE VZ TYP:10V; POWER DISSIPATION PD:5W; DIODE CASE STYLE:DO-201AE; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:200ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Zener Diodes Zener Diodes General Purpose Diodes
Product Number NTE5125A 29C4640 18739242
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5W, 10V, Axial; Zener Voltage Nom Nte Electronics Diode
Life Cycle Stage Active
Package DO-35; DO-35 DO-201AE; DO-201
VZ 10 volts
ZZT 2 ohms
Unlock Full Specs
to access all available technical data