onsemi Single Diodes MURS360T3G

Description
Diode Standard 600V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURS360T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360T3GOSCT-ND
Single Diodes MURS360T3GOSCT-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS360T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360T3GOSTR-ND
Single Diodes MURS360T3GOSTR-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS360T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS360T3GOSDKR-ND
Single Diodes MURS360T3GOSDKR-ND
Diode Standard 600V 3A Surface Mount SMC

Diode Standard 600V 3A Surface Mount SMC

Buy Now Datasheet
 - MURS360T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, 3 A, 600 V

Power Rectifier, Ultra-Fast Recovery, 3 A, 600 V

Supplier's Site Datasheet
Switching Diodes - 1033904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1033904
Switching Diodes 1033904
Rectifier 3A 600V Ultrafast 75ns SMC

Rectifier 3A 600V Ultrafast 75ns SMC

Supplier's Site
Switching Diodes - 6256574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6256574
Switching Diodes 6256574
Rectifier 3A 600V Ultrafast 75ns SMC

Rectifier 3A 600V Ultrafast 75ns SMC

Supplier's Site
Switching Diodes - 6256574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6256574P
Switching Diodes 6256574P
Rectifier 3A 600V Ultrafast 75ns SMC

Rectifier 3A 600V Ultrafast 75ns SMC

Supplier's Site
Singapore, Singapore
3A 600V Diode and Rectifier
280-MURS360T3G
3A 600V Diode and Rectifier 280-MURS360T3G
3A 600V Ultra-Fast Recovery Rectifier Diode, SMC Product overview: MURS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360T3G can be used for catalog matching and distributor lookup.

3A 600V Ultra-Fast Recovery Rectifier Diode, SMC Product overview: MURS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS360T3G - 024675-MURS360T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS360T3G
024675-MURS360T3G
Diodes, Rectifiers - Single - MURS360T3G 024675-MURS360T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024675-MURS360T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS360 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURS8360T3G; MUR460SHV6G; MUR460SHM6G; MUR460SHR7G ; Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024675-MURS360T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS360
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SURS8360T3G; MUR460SHV6G; MUR460SHM6G; MUR460SHR7G ;
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive

Buy Now Datasheet
Fast Recovery Diode, 3A, 600V, 403; Repetitive Peak Reverse Voltage Onsemi - 88H4945 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 600V, 403; Repetitive Peak Reverse Voltage Onsemi
88H4945
Fast Recovery Diode, 3A, 600V, 403; Repetitive Peak Reverse Voltage Onsemi 88H4945
FAST RECOVERY DIODE, 3A, 600V, 403; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:75A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 600V, 403; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:75A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 3A, 600V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1390 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 600V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1390
Fast Diode, 3A, 600V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1390
FAST DIODE, 3A, 600V, 403, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:75A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 3A, 600V, 403, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:75ns; Forward Surge Current:75A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Fast, 3A, 600V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9420 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 600V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9420
Diode, Fast, 3A, 600V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9420
DIODE, FAST, 3A, 600V, SMC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

DIODE, FAST, 3A, 600V, SMC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS360T3G
DIODE GEN PURP 600V 3A SMC

DIODE GEN PURP 600V 3A SMC

Supplier's Site
Single Diodes - MURS360T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS360T3G
Single Diodes MURS360T3G
DIODE GEN PURP 600V 3A SMC

DIODE GEN PURP 600V 3A SMC

Supplier's Site Datasheet
Diode - 18727565 - Radwell International
Willingboro, NJ, United States
ULTRAFAST RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, SMC 2LEAD CASE 403AC. FREE 2 YEAR RADWELL WARRANTY

ULTRAFAST RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, SMC 2LEAD CASE 403AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number MURS360T3GOSCT-ND MURS360T3G 1033904 6256574P 280-MURS360T3G 024675-MURS360T3G 88H4945 58M9420 MURS360T3G MURS360T3G 18727565
Product Name Single Diodes Switching Diodes Switching Diodes 3A 600V Diode and Rectifier Diodes, Rectifiers - Single - MURS360T3G Fast Recovery Diode, 3A, 600V, 403; Repetitive Peak Reverse Voltage Onsemi Diode, Fast, 3A, 600V, Smc; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Applications Rectifier
Life Cycle Stage Active Active
Package SMC Do-214ab (smc) DO-214AA Tape and Reel DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data