Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA510A

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA510A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA510A
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA510A
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA510A - 1234469-P4SMA510A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA510A
1234469-P4SMA510A
TVS - TVS - Diodes - P4SMA510A 1234469-P4SMA510A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234469-P4SMA510A Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): SMAJ440A; TV04A441J-HF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234469-P4SMA510A
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): SMAJ440A; TV04A441J-HF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 400W 434V TVS Protection Diode - 144-P4SMA510A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 434V TVS Protection Diode
144-P4SMA510A
SMD 400W 434V TVS Protection Diode 144-P4SMA510A
TVS Diode, 400W, 434V, Unidirectional, SMA, SMD Product overview: P4SMA510A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 434V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 434V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510A can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 434V, Unidirectional, SMA, SMD Product overview: P4SMA510A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 434V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 434V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-P4SMA510ACT-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA510ADKR-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA510ATR-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode - 221946839 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 434V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AC SMA. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 434V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AC SMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P4SMA510A
TVS Diodes / ESD Suppressors P4SMA510A
TVS Diodes / ESD Suppressors 434V 400W 5% Uni-directional

TVS Diodes / ESD Suppressors 434V 400W 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA510A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA510A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA510A
TVS DIODE 434VWM 698VC DO214AC

TVS DIODE 434VWM 698VC DO214AC

Supplier's Site
Tvs Diode, Unidir, 434V, Do-214Ac Rohs Compliant Littelfuse - 29AK4526 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 434V, Do-214Ac Rohs Compliant Littelfuse
29AK4526
Tvs Diode, Unidir, 434V, Do-214Ac Rohs Compliant Littelfuse 29AK4526
TVS DIODE, UNIDIR, 434V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 434V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA510A 1234469-P4SMA510A 144-P4SMA510A 18-P4SMA510ACT-ND 221946839 P4SMA510A P4SMA510A 29AK4526
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS - TVS - Diodes - P4SMA510A SMD 400W 434V TVS Protection Diode TVS Diodes Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 434V, Do-214Ac Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 698 volts 698 volts 698 volts
VBR 485 to 535 volts 485 volts 485 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data