Diode Array 1 Pair Series Connection Standard 1600V 95A Chassis Mount TO-240AA
DIODE MOD GP 1.6KV 95A TO240AA
DIODE MODULE, DUAL, 1.6KV, 71A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 238-MDD56-16N1B-ND | MDD56-16N1B | 473459 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -40 to 150 C (-40 to 302 F) |