103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 64V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMCG. FREE 2 YEAR RADWELL WARRANTY
TVS 64V 5% 1500W UNI SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 64VWM 103VC SMCG
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-8359-ND | 155960464 | 34AJ5009 | MSMCG64A |
| Product Name | TVS Diodes | Diode | Tvs 64V 5% 1500W Uni Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 103 volts | 103 volts |