onsemi 16A 600V TO-220 Diode and Rectifier MUR1660CTG

Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUR1660CTG - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 600 V

Supplier's Site Datasheet
Singapore, Singapore
16A 600V TO-220 Diode and Rectifier
286-MUR1660CTG
16A 600V TO-220 Diode and Rectifier 286-MUR1660CTG
Ultra-Fast Rectifier 16A 600V TO-220 Product overview: MUR1660CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1660CTG can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier 16A 600V TO-220 Product overview: MUR1660CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1660CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MUR1660CTG - 091949-MUR1660CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1660CTG
091949-MUR1660CTG
Diodes, Rectifiers - Arrays - MUR1660CTG 091949-MUR1660CTG
Manufacturer: ON Semiconductor Win Source Part Number: 091949-MUR1660CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: MUR1660CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ER1606CTB; MUR1660CT; ER1606CT_T0_00001; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 091949-MUR1660CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MUR1660CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ER1606CTB; MUR1660CT; ER1606CT_T0_00001;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MUR1660CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR1660CTGOS-ND
Diode Arrays MUR1660CTGOS-ND
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452131
Schottky Diodes & Rectifiers 5452131
Rectifier diode,MUR1660CTG 2X8A 600V

Rectifier diode,MUR1660CTG 2X8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1452797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452797
Schottky Diodes & Rectifiers 1452797
Rectifier diode,MUR1660CTG 2X8A 600V

Rectifier diode,MUR1660CTG 2X8A 600V

Supplier's Site
Diode - 18700421 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - MUR1660CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MUR1660CTG
Diode Arrays MUR1660CTG
DIODE ARRAY GP 600V 8A TO220AB

DIODE ARRAY GP 600V 8A TO220AB

Supplier's Site Datasheet
Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175 - 70100165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175
70100165
Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175 70100165
Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175

Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175

Supplier's Site
Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi - 71J6214 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi
71J6214
Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi 71J6214
ULTRAFAST RECTIFIER, COMMON CATHODE 16A TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER, COMMON CATHODE 16A TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:60ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1660CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1660CTG
Discrete Semiconductor Products - Diodes - Rectifiers MUR1660CTG
DIODE ARRAY GP 600V 8A TO220

DIODE ARRAY GP 600V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR1660CTG
Rectifiers MUR1660CTG
Rectifiers 600V 16A UltraFast

Rectifiers 600V 16A UltraFast

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Radwell International ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Step Recovery Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers
Product Number MUR1660CTG 286-MUR1660CTG 091949-MUR1660CTG MUR1660CTGOS-ND 5452131 18700421 MUR1660CTG 70100165 71J6214 MUR1660CTG MUR1660CTG
Product Name 16A 600V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MUR1660CTG Diode Arrays Schottky Diodes & Rectifiers Diode Diode Arrays Rectifier, Ultrafast; 1.50V; 16A IF; 600V; 10 IR; 60; TO-220; -65; +175 Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Applications Rectifier
Life Cycle Stage Active Active Active
Package TO-220; TO-220 3 LEAD STANDARD Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-220 TO-220AB-3
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data