Diode Schottky 40V 4A Surface Mount SMC (DO-214AB)
Schottky Rectifier, 4A, 40V, Surface Mount, DO-214AB Product overview: MBRS340 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS340 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022464-MBRS340
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC (DO-214AB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive
Quantity per package: 3k pcs
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 40V 4A SMC
SCHOTTKY RECTIFIER, 4A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):4A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | MBRS340FSTR-ND | 280-MBRS340 | 022464-MBRS340 | 16126128 | MBRS340 | 58K1807 | 67R2093 |
| Product Name | Single Diodes | Schottky SMD 4A 40V Diode and Rectifier | Diodes, Rectifiers - Single - MBRS340 | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 4A 40V Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||||
| Package | Tape and Reel | SMC (DO-214AB) | DO-214AB (SMC) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 4 amps | ||||||
| Life Cycle Stage | Active | Removed |