DIODE GEN PURP 600V 300A DO9
STANDARD DIODE, 300A, 600V, DO-9; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:-; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
STANDARD DIODE, 300A, 600V, DO-9; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):300A; FORWARD VOLTAGE VF MAX:-; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-9; DIODE CONFIGURATION:SINGLE
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | NTE6357 | 29C8751 | 18740893 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 300A, 600V, Do-9; Repetitive Peak Reverse Voltage Nte Electronics | Diode |
| Life Cycle Stage | Active |