onsemi Schottky Diodes & Rectifiers MURS320T3G

Description
Rectifier 3A 200V Ultrafast 35ns SMC
Request a Quote
Description
Rectifier 3A 200V Ultrafast 35ns SMC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MURS320T3G is an ultra-fast recovery rectifier diode designed for high voltage and high frequency applications. It features a maximum reverse voltage of 200V and an average rectified current of 3A, making it suitable for power management and safety applications. The diode has a low forward voltage drop, with a maximum of 875mV at 3A, and a reverse recovery time of 35ns, which enhances its efficiency in switching applications. This component is housed in a compact SMC package, facilitating surface mount technology (SMT) assembly. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The operating junction temperature range is from -65°C to +175°C, providing versatility in various thermal conditions. The MURS320T3G is shipped in tape and reel packaging, with 2500 units per reel, which is advantageous for automated assembly processes. Engineers may consider this diode for applications requiring reliable performance in compact designs, particularly where space and weight are critical factors.

Datasheet Summary
Powered by GS/AI

The MURS320T3G is an ultra-fast recovery rectifier diode designed for high voltage and high frequency applications. It features a maximum reverse voltage of 200V and an average rectified current of 3A, making it suitable for power management and safety applications. The diode has a low forward voltage drop, with a maximum of 875mV at 3A, and a reverse recovery time of 35ns, which enhances its efficiency in switching applications. This component is housed in a compact SMC package, facilitating surface mount technology (SMT) assembly. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The operating junction temperature range is from -65°C to +175°C, providing versatility in various thermal conditions. The MURS320T3G is shipped in tape and reel packaging, with 2500 units per reel, which is advantageous for automated assembly processes. Engineers may consider this diode for applications requiring reliable performance in compact designs, particularly where space and weight are critical factors.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6255896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255896P
Schottky Diodes & Rectifiers 6255896P
Rectifier 3A 200V Ultrafast 35ns SMC

Rectifier 3A 200V Ultrafast 35ns SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1033894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1033894
Schottky Diodes & Rectifiers 1033894
Rectifier 3A 200V Ultrafast 35ns SMC

Rectifier 3A 200V Ultrafast 35ns SMC

Supplier's Site
Singapore, Singapore
SMD 3A 200V Diode and Rectifier
280-MURS320T3G
SMD 3A 200V Diode and Rectifier 280-MURS320T3G
3A 200V Ultra-Fast Recovery Rectifier, SMC, SMD Product overview: MURS320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320T3G can be used for catalog matching and distributor lookup.

3A 200V Ultra-Fast Recovery Rectifier, SMC, SMD Product overview: MURS320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS320T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS320T3GOSTR-ND
Single Diodes MURS320T3GOSTR-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS320T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS320T3GOSCT-ND
Single Diodes MURS320T3GOSCT-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MURS320T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS320T3GOSDKR-ND
Single Diodes MURS320T3GOSDKR-ND
Diode Standard 200V 3A Surface Mount SMC

Diode Standard 200V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS320T3G - 024672-MURS320T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS320T3G
024672-MURS320T3G
Diodes, Rectifiers - Single - MURS320T3G 024672-MURS320T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024672-MURS320T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS320 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SURS8320T3G; MUR420SHR7G; MUR420SHR6G; MUR420SHV7G; Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: Malaysia, Vietnam, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 024672-MURS320T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS320
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SURS8320T3G; MUR420SHR7G; MUR420SHR6G; MUR420SHV7G;
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: Malaysia, Vietnam, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS320T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS320T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS320T3G
DIODE GEN PURP 200V 3A SMC

DIODE GEN PURP 200V 3A SMC

Supplier's Site
Diodes >> Diodes - General Purpose - MURS320T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MURS320T3G
Diodes >> Diodes - General Purpose MURS320T3G
4A 890mV@4A 200V SMC(DO-214AB) Diodes - General Purpose ROHS

4A 890mV@4A 200V SMC(DO-214AB) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1389 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1389
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1389
FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:890mV; Reverse Recovery Time:35ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:890mV; Reverse Recovery Time:35ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Fast Recovery Diode, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi - 67H6957 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi
67H6957
Fast Recovery Diode, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi 67H6957
FAST RECOVERY DIODE, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:890mV; Reverse Recovery Time trr Max:35ns; Operating Temperature Max:175°C RoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:890mV; Reverse Recovery Time trr Max:35ns; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS320T3G
Rectifiers MURS320T3G
Rectifiers 200V 3A Ultrafast

Rectifiers 200V 3A Ultrafast

Buy Now Datasheet
Single Diodes - MURS320T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS320T3G
Single Diodes MURS320T3G
DIODE GEN PURP 200V 3A SMC

DIODE GEN PURP 200V 3A SMC

Supplier's Site Datasheet
Diode - 18727557 - Radwell International
Willingboro, NJ, United States
(PRICE/TC),FAST RECOVERY DIODE, 3A, 200V, 403, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):3A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:890MV, REVERSE RECOVERY TIME TRR MAX:35NS, OPERATING TEMPERATURE MAX:175C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),FAST RECOVERY DIODE, 3A, 200V, 403, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):3A, DIODE CONFIGURATION:SINGLE, FORWARD VOLTAGE VF MAX:890MV, REVERSE RECOVERY TIME TRR MAX:35NS, OPERATING TEMPERATURE MAX:175C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK - 70099566 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK
70099566
RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK 70099566
RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK

RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 6255896P 1033894 280-MURS320T3G MURS320T3GOSTR-ND 024672-MURS320T3G MURS320T3G MURS320T3G 67R1389 67H6957 MURS320T3G MURS320T3G 18727557 70099566
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 3A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURS320T3G Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Fast Recovery Diode, 3A, 200V, 403; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Single Diodes Diode RECTIFIER; 200V; 0.875V; 3A; 200VOLTAGE, REVERSE, WORKING PEAK
Package DO-214AA Do-214ab (smc) Tape and Reel SMC DO-214AB, SMC SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
trr 35 ns 35 ns 35 ns 35 ns
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data