Diode Standard 600V 15A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 886517-MUR1560
Series: SWITCHMODE™
Features: Diode Standard 600 V 15A Through Hole TO-220-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: MUR15
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR1560FSINACTIVE, MUR1560OS, MUR1560-ND, MUR1560FS-ND, MUR1560FS
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 600 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1560 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1560 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE SUPERFST TO220AC 600V 50NS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MUR1560OS-ND | 886517-MUR1560 | 280-MUR1560 | 68323401 | MUR1560 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR1560 | 15 A 600 V Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 600 V 15A Through Hole TO-220-2 | ||||
| Package | Rail/Tube | TO-220 |