Manufacturer: ON Semiconductor
Win Source Part Number: 022411-MBRB20100CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Rectifier 100V 20A D2PAK Common Cathode Product overview: MBRB20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V D2PAK
Schottky Diodes & Rectifiers 20A 100
DISCONTINUED BY MANUFACTURER, DIODE, ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 100V, 10 AMP, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
ON SEMICONDUCTOR Semiconductors MBRB20100CTG
DIODE ARR SCHOTT 100V 10A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 022411-MBRB20100CTG | MBRB20100CTGOS-ND | 286-MBRB20100CTG | MBRB20100CTG | MBRB20100CTG | 18717409 | MBRB20100CTG |
| Product Name | Diodes, Rectifiers - Arrays - MBRB20100CTG | Diode Arrays | Schottky 100V 20A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |