250V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
250V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
250V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
TVS Diode, Bidirectional, 12V, 250V Clamp, 0402 SMD Product overview: PGB1010402KR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 12V, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 12V, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1010402KR can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 250VC 0402
250V Bi-Directional 12V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 12V, 0402; CLAMPING VOLTAGE VC MAX:250V; DIODE CASE STYLE:0402; NO. OF PINS:2; CAPACITANCE, CD:0.04PF; FILTER TERMINALS:SURFACE MOUNT; OPER. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 12V, 0402; Clamping Voltage Vc Max:250V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PGBx Series; Automotive Qualification Standard:-; Capacitance, Cd:0.04pF RoHS Compliant: Yes
TVS DIODE, 12V, 0402, FULL REEL; Clamping Voltage Vc Max:250V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.04pF RoHS Compliant: Yes
ESD PROTECTION DEVICE, 12V, 0402; Clamping Voltage Vc Max:250V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PGB10 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
TVS DIODE 12VWM 250VC 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | F2862CT-ND | 144-PGB1010402KR | PGB1010402KR | PGB1010402KR | 21612302 | 29R0813 | 76R7019 | PGB1010402KR |
| Product Name | TVS Diodes | SMD 12V 250V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode | Tvs Diode, 12V, 0402; Clamping Voltage Vc Max Littelfuse | Esd Protection Device, 12V, 0402; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | 0402 (1005 Metric) | Cut Tape | 0402 | 0402 | 0402 (1005 Metric) | |||
| VC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |