600 V, 3.0 A Fast Recovery Power Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 059506-MR856G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
600V 3A Fast Recovery Rectifier Diode, DO-201AD Product overview: MR856G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR856G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A AXIAL
DIODE GEN PURP 600V 3A AXIAL
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, SINGLE, THROUGH HOLE, MAXIMUM FORWARD VOLTAGE DROP 1.25V, PIN COUNT 2, MAXIMUM OPERATING TEMPERATURE +125 C. FREE 2 YEAR RADWELL WARRANTY
ON SEMICONDUCTOR Semiconductors MR856G
RECTIFIER; RECOVERY; 3A IF; 1.04 V (TYP.); 600V; 300 UA (MAX.) IR; CASE 267-05
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | MR856G | 059506-MR856G | 280-MR856G | MR856G | MR856G | 18729898 | MR856G | 70099553 |
| Product Name | Diodes, Rectifiers - Single - MR856G | 600V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Rectifiers | RECTIFIER; RECOVERY; 3A IF; 1.04 V (TYP.); 600V; 300 UA (MAX.) IR; CASE 267-05 | |
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Obsolete | Active | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Package | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | Bulk | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201AD | DO-201 | |||
| Diode Type | Standard |