Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25.5V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
ESD SUPPRESSORS / TVS DIODES, 15.3VSO, 17.1VBR, DO-41-2. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | P4KE18A | P4KE18ATR-ND | 95846866 |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | Diode |
| PD | 400000 milliwatts | ||
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | ||
| Peak Pulse Power | 400 watts |