Manufacturer: ON Semiconductor
Win Source Part Number: 090843-MUR3020WTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MUR3020WT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RFN30TS2DC9; BYV72EW-200; ER3002PT_T0_10001;
Introduction Date: May 16, 1997
ECCN: EAR99
Country of Origin: China, Morocco, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 200 V, TO-247, 30-TUBE Product overview: MUR3020WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020WTG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A TO247-3
DIODE ARRAY GP 200V 15A TO247
FAST RECOVERY DIODE, 30 A, 200 V, TO-247, 1.05 V FORWARD, 35 NS, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE, 30A, 200V, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:35ns; Forward Surge Current:150A RoHS Compliant: Yes
DIODE, ULTRAFAST, 30A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes | Diodes | Diodes |
| Product Number | 090843-MUR3020WTG | MUR3020WTGOS-ND | 286-MUR3020WTG | MUR3020WTG | MUR3020WTG | MUR3020WTG | 32315982 | 45J1746 | 38K5838 |
| Product Name | Diodes, Rectifiers - Arrays - MUR3020WTG | Diode Arrays | 30 A 200 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode | Fast Recovery Diode, 30A, 200V, To-247; Repetitive Peak Reverse Voltage Onsemi | Diode, Ultrafast, 30A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Removed | |||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA |