NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:15OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:12A, NO. OF PINS:2, RESISTANCE:15OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17739454 |
| Product Name | Thermistor/Current Limiter |