DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
137
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
180
190
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 | |
| 100V 2A 850MV@2A SOD-123FL | |
| 100V 3A 850MV@3A SOD-123FL | |
| 100V 850MV@1A 1A SOD-123FL | |
| 100V 850MV@2A 2A SOD-123FL | |
| 100V 850MV@3A 3A SOD-123FL | |
| 100V, 2A, SOD-123FL, DIODE SCHOT | |
| 10V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP | |
| 10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9 | |
| 10V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 11V Clamp 5.5A Ipp Tvs Diode Surface Mount U-DFN3810-9 | |
| 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 150V, 2A, SOD-123FL, DIODE SCHOT | |
| 18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 200V 0.92V@1A 1A SOD-123FL | |
| 200V 920MV@2A 2A SOD-123FL | |
| 200V, 2A, SOD-123FL, DIODE SCHOT | |
| 20V 450MV@1A 1A SOD-123FL | |
| 20V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 22V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 25V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 27V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 37V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 39V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 40V 460MV@3A 3A SOD-123FL | |
| 40V 550MV@1A 1A SOD-123FL | |
| 40V 550MV@2A 2A SOD-123FL | |
| 40V 550MV@3A 3A SOD-123FL | |
| 40V, 2A, SO-D-123FL, DIODE SCHO | |
| 40V, 2A, SOD-123FL, DIODE SCHOTT | |
| 42V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 45V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 52V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 60V 1A 700MV@1A SOD-123FL | |
| 60V 2A 700MV@2A SOD-123FL | |
| 60V 700MV@2A 2A SOD-123FL | |
| 60V 700MV@3A 3A SOD-123FL | |
| 60V, 2A, SOD-123FL, DIODE SCHOTT | |
| 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 | |
| 8.5V Clamp 5.5A Ipp Tvs Diode Surface Mount X2-DFN2010-8 Type B | |
| 8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 | |
| 9V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D | |
| 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 | |
| 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-T MiniDip | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount 4-T MiniDip | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount 4-T MiniDip | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-T MiniDip | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount 4-T MiniDip | |
| Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount 6-FlipChip (1.57x1.1) | |
| Clamp Ipp Tvs Diode Surface Mount SOT-666 | |
| DIODE ARR SCHOT 200V 30A TO247AD | |
| DIODE ARR SCHOT 80V 15A ITO220AB | |
| DIODE ARR SCHOTT 30V 25A TO263AA | |
| Diode Array 1 Pair Common Anode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Anode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Anode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Anode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 160A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 180V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 25V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 25V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 25V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 25V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 25A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 160A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 35A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 8V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 26A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 60A Through Hole TO-264-3, TO-264AA | |
| Diode Array 1 Pair Common Cathode Standard 1600V 45A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 34A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 150A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 11A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Series Connection Standard 1200V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 11A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 25A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 28A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 28A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 45A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 45A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 8A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 25A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 28A Surface Mount TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 28A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1600V 43A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1600V 45A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Series Connection Standard 600V 15A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Series Connection Standard 800V 10A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Series Connection Standard 800V 11A Surface Mount TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Diode Array 1 Pair Series Connection Standard 800V 11A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 800V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 2 Independent Schottky 100V 40A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 100V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 150V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 200V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 45V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 45V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 45V 80A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 80V 110A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 128A Chassis Mount ECO-PAC2 | |
| Diode Array 2 Independent Standard 1200V 25A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 52A Chassis Mount ECO-PAC1 | |
| Diode Array 2 Independent Standard 1200V 52A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 56A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 91A Chassis Mount ECO-PAC2 | |
| Diode Array 2 Independent Standard 1200V 91A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1600V 56A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 123A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 165A Chassis Mount ECO-PAC2 | |
| Diode Array 2 Independent Standard 200V 71A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 300V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 300V 90A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 147A Chassis Mount ECO-PAC2 | |
| Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 60A Chassis Mount ECO-PAC1 | |
| Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 90A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 96A Chassis Mount ECO-PAC2 | |
| Diode Array 2 Independent Standard 600V 96A Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 1200V 10A TO263AA | |
| DIODE ARRAY GP 1200V 11A TO263AA | |
| DIODE ARRAY GP 1200V 45A TO268AA | |
| Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Avalanche 1200V 25A Chassis, Stud Mount DO-203AA | |
| Diode Avalanche 800V 25A Chassis, Stud Mount DO-203AA | |
| Diode Schottky 100V 10A Surface Mount TO-263AA | |
| Diode Schottky 100V 10A Surface Mount TO-277B | |
| Diode Schottky 100V 10A Through Hole TO-220AC | |
| Diode Schottky 100V 12A Surface Mount TO-277B | |
| Diode Schottky 100V 16A Surface Mount TO-263AA | |
| Diode Schottky 100V 16A Through Hole TO-220AC | |
| Diode Schottky 100V 1A Surface Mount SOD-123FL | |
| DIODE SCHOTTKY 100V 2A SOD123FL | |
| Diode Schottky 100V 2A Surface Mount SOD-123FL | |
| Diode Schottky 100V 30A Through Hole ITO-220AB | |
| Diode Schottky 100V 5A Surface Mount TO-277B | |
| Diode Schottky 100V 8A Surface Mount TO-277B | |
| Diode Schottky 150V 1A Surface Mount SOD-123FL | |
| DIODE SCHOTTKY 150V 2A SOD123FL | |
| Diode Schottky 150V 6A Surface Mount TO-252AA | |
| Diode Schottky 15V 20A Through Hole TO-220AC | |
| Diode Schottky 200V 1A Surface Mount SOD-123FL | |
| DIODE SCHOTTKY 200V 2A SOD123FL | |
| Diode Schottky 200V 5A Surface Mount TO-252, (D-Pak) | |
| Diode Schottky 200V 5A Through Hole TO-220AC | |
| Diode Schottky 20V 1A Surface Mount SOD-123FL | |
| Diode Schottky 250V 1A Surface Mount SOD-123FL | |
| Diode Schottky 25V 25A Through Hole TO-220AC | |
| Diode Schottky 25V 6A Surface Mount TO-252AA | |
| Diode Schottky 30V 100mA Surface Mount SC2 | |
| Diode Schottky 30V 100mA Surface Mount SL2 | |
| Diode Schottky 30V 1A Surface Mount SOD-123FL | |
| Diode Schottky 30V 500mA Surface Mount USC | |
| Diode Schottky 30V 700mA Surface Mount USC | |
| Diode Schottky 40V 10A Surface Mount TO-277B | |
| Diode Schottky 40V 1A Surface Mount SOD-123FL | |
| DIODE SCHOTTKY 40V 2A SOD123FL | |
| Diode Schottky 45V 10A Surface Mount TO-277B | |
| Diode Schottky 45V 10A Through Hole TO-220AC | |
| Diode Schottky 45V 15A Surface Mount TO-277B | |
| Diode Schottky 45V 16A Surface Mount TO-263AA | |
| Diode Schottky 45V 16A Through Hole TO-220AC | |
| Diode Schottky 45V 20A Through Hole P600 | |
| Diode Schottky 45V 25A Through Hole TO-220AC | |
| Diode Schottky 45V 60A Through Hole TO-247AD | |
| Diode Schottky 45V 6A Surface Mount TO-252AA | |
| Diode Schottky 50V 10A Surface Mount TO-277B | |
| Diode Schottky 50V 15A Surface Mount TO-277B | |
| DIODE SCHOTTKY 50V 15A TO277B | |
| Diode Schottky 50V 1A Surface Mount SOD-123FL | |
| Diode Schottky 50V 20A Surface Mount TO-277B | |
| Diode Schottky 60V 10A Through Hole TO-220AC | |
| Diode Schottky 60V 1A Surface Mount SOD-123FL | |
| Diode Schottky 60V 20A Surface Mount 8-PDFN (5x6) | |
| DIODE SCHOTTKY 60V 2A SOD123FL | |
| Diode Schottky 60V 30A Surface Mount 8-PDFN (5x6) | |
| Diode Schottky 60V 5A Surface Mount TO-277B | |
| Diode Schottky 60V 8A Surface Mount TO-277B | |
| Diode Schottky 80V 1A Surface Mount SOD-123FL | |
| Diode Schottky 80V 20A Surface Mount TO-277B | |
| Diode Schottky 80V 5A Surface Mount TO-277B | |
| Diode Schottky 8V 40A Through Hole TO-247AD | |
| DIODE SIL CARB 1.2KV 10A TO252 | |
| DIODE SIL CARB 650V 10A TO220AC | |
| DIODE SIL CARB 650V 6A ITO220AC | |
| DIODE SIL CARB 650V 6A TO220AC | |
| DIODE SIL CARB 650V 8A ITO220AC | |
| DIODE SIL CARB 650V 8A TO220AC | |
| DIODE SIL CARBIDE 1.2KV 5A TO252 | |
| DIODE SIL CARBIDE 650V 10A TO252 | |
| DIODE SIL CARBIDE 650V 6A TO252 | |
| DIODE SIL CARBIDE 650V 8A TO252 | |
| Diode Standard 1000V 12A Through Hole TO-220AC | |
| Diode Standard 1000V 30A Through Hole ISOPLUS247™ | |
| Diode Standard 1000V 30A Through Hole TO-247AD | |
| Diode Standard 1000V 60A Through Hole TO-247AD | |
| Diode Standard 100V 1A Through Hole | |
| Diode Standard 1200V 109A Surface Mount TO-268AA | |
| Diode Standard 1200V 10A Through Hole TO-220AC | |
| Diode Standard 1200V 110A Chassis, Stud Mount DO-203AB | |
| Diode Standard 1200V 11A Surface Mount TO-263HV | |
| Diode Standard 1200V 11A Through Hole TO-220AC | |
| Diode Standard 1200V 12A Surface Mount TO-263HV | |
| Diode Standard 1200V 15A Through Hole ISOPLUS247™ | |
| Diode Standard 1200V 15A Through Hole TO-220AC | |
| Diode Standard 1200V 17A Through Hole TO-220AC | |
| Diode Standard 1200V 26A Through Hole TO-247AD | |
| Diode Standard 1200V 30A Surface Mount TO-263AA | |
| Diode Standard 1200V 30A Through Hole ISOPLUS247™ (BR) | |
| Diode Standard 1200V 30A Through Hole ISOPLUS247™ | |
| Diode Standard 1200V 30A Through Hole TO-220-2 | |
| Diode Standard 1200V 30A Through Hole TO-220AC | |
| Diode Standard 1200V 30A Through Hole TO-247 | |
| Diode Standard 1200V 30A Through Hole TO-247AD | |
| Diode Standard 1200V 45A Surface Mount TO-268AA (D3Pak-HV) | |
| Diode Standard 1200V 45A Through Hole TO-247AD | |
| Diode Standard 1200V 52A Through Hole TO-247AD | |
| Diode Standard 1200V 60A Surface Mount TO-268AA (D3Pak-HV) | |
| Diode Standard 1200V 60A Through Hole ISOPLUS247™ (BR) | |
| Diode Standard 1200V 60A Through Hole TO-247 | |
| Diode Standard 1200V 60A Through Hole TO-247AD | |
| Diode Standard 1200V 75A Through Hole TO-247AD | |
| Diode Standard 1200V 90A Surface Mount TO-268AA (D3Pak-HV) | |
| Diode Standard 1400V 63A Through Hole TO-247AD | |
| Diode Standard 1600V 30A Surface Mount TO-263AA | |
| Diode Standard 1600V 30A Through Hole TO-220AC | |
| Diode Standard 1600V 45A Surface Mount TO-268AA (D3Pak-HV) | |
| Diode Standard 1600V 45A Through Hole TO-247AD | |
| Diode Standard 1600V 48A Through Hole ISOPLUS247™ | |
| Diode Standard 1600V 63A Through Hole TO-247AD | |
| Diode Standard 1800V 45A Through Hole TO-247 (IXTH) | |
| Diode Standard 1800V 63A Through Hole TO-247AD | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 69A Through Hole TO-247AD | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| Diode Standard 300V 10A Through Hole TO-220AC | |
| Diode Standard 300V 15A Through Hole TO-220AC | |
| Diode Standard 300V 30A Through Hole TO-220AC | |
| Diode Standard 300V 30A Through Hole TO-247AD | |
| Diode Standard 300V 40A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 300V 40A Surface Mount TO-263AA | |
| Diode Standard 300V 60A Through Hole TO-247 | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 30A Through Hole TO-247AD | |
| Diode Standard 400V 60A Through Hole TO-247 | |
| Diode Standard 600V 10A Through Hole TO-220AC (Type E) | |
| Diode Standard 600V 10A Through Hole TO-220AC | |
| DIODE STANDARD 600V 12A ITO220AC | |
| DIODE STANDARD 600V 12A TO220AC | |
| Diode Standard 600V 14A Surface Mount TO-263AA | |
| Diode Standard 600V 14A Through Hole TO-220AC | |
| DIODE STANDARD 600V 15A ITO220AC | |
| Diode Standard 600V 15A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 600V 15A Through Hole TO-220AC | |
| DIODE STANDARD 600V 15A TO220AC | |
| Diode Standard 600V 1A Surface Mount 2-SHP | |
| Diode Standard 600V 1A Surface Mount SMD | |
| Diode Standard 600V 200A Chassis Mount | |
| Diode Standard 600V 20A Surface Mount TO-263AA | |
| DIODE STANDARD 600V 20A TO263AA | |
| Diode Standard 600V 25A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 600V 25A Through Hole TO-220-2 | |
| Diode Standard 600V 30A Surface Mount TO-263AA | |
| Diode Standard 600V 30A Through Hole ISOPLUS247™ (BR) | |
| Diode Standard 600V 30A Through Hole ISOPLUS247™ | |
| Diode Standard 600V 30A Through Hole TO-220AC | |
| Diode Standard 600V 30A Through Hole TO-247AD | |
| DIODE STANDARD 600V 30A TO263AA | |
| Diode Standard 600V 37A Surface Mount TO-263AA | |
| Diode Standard 600V 37A Through Hole TO-247AD | |
| Diode Standard 600V 60A Surface Mount TO-268AA | |
| Diode Standard 600V 60A Through Hole TO-247AD | |
| DIODE STANDARD 600V 60A TO268AA | |
| Diode Standard 600V 6A Surface Mount PowerDI™ 5 | |
| Diode Standard 600V 6A Surface Mount TO-252-3 | |
| Diode Standard 600V 6A Surface Mount TO-252AA | |
| Diode Standard 600V 75A Through Hole ISOPLUS247™ | |
| Diode Standard 600V 77A Through Hole TO-247AD | |
| Diode Standard 600V 8A Surface Mount TO-263AA | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| Diode Standard 800V 30A Surface Mount TO-263AA | |
| Diode Standard 800V 30A Through Hole TO-220AC | |
| Diode Standard 800V 45A Through Hole TO-247AD | |
| Diode | |
| FRED GPP RECTIFIER ITO-220AC TUB | |
| FRED GPP RECTIFIER TO220AC TUBE | |
| FRED GPP RECTIFIER TO252 T&R 2.5 | |
| IC | |
| Power Diode Discretes-FRED TO- | |
| RF Diode PIN - Single 100V 250mW | |
| RF Diode PIN - Single 60V 250mW | |
| SCHOTTKY DIODE 40V 3A 550MV@3A S | |
| SIC SBD 650V~1000V ITO-220AC TUB | |
| SiC SBD 650V~1000V T-DFN8080-4 | |
| SIC SBD 650V~1000V TO220AC TUBE | |
| SIC SBD 650V~1000V TO252 T&R 2.5 | |
| SILICON CARBIDE RECTIFIER TO252 | |
| TVS DIODE 3.3VWM 10VC UDFN38109 | |
| TVS DIODE 3.3VWM 9.5V UDFN251010 | |
| TVS DIODE 3.3VWM X2DFN20108 | |
| TVS DIODE 5.5VWM 10.5VC SOT26 | |
| TVS DIODE 5.5VWM 10VC UDFN251010 | |
| TVS DIODE 5.5VWM 11VC UDFN251010 | |
| TVS DIODE 5.5VWM 11VC UDFN38109 | |
| TVS DIODE 5.5VWM 9.5VC SOT23-3 | |
| TVS DIODE 5VWM 9VC SOT143 | |
| TVS DIODE 5VWM 9VC SOT26 |
| << Prev | Next >> |